Renesas Electronics America 9248AF-128
- 收藏
- 对比
9248AF-128
2038-9248AF-128
集成电路(IC)
--
大陆
立即发货

9248AF-128 datasheet pdf and Integrated Circuits (ICs) product details from Renesas Electronics America stock available at utmel
1最小包装量--
9248AF-128详情
Renesas Electronics America 9248AF-128重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
9248AF-128
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.92
Moisture Sensitivity Levels
1
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn85Pb15)
Reach合规守则
not_compliant
9248AF-128拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。