Renesas Electronics America 9LPR462AGLFT
- 收藏
- 对比
9LPR462AGLFT
2038-9LPR462AGLFT
集成电路(IC)
--
大陆
立即发货

Low Power Programmable System Clock Chip for ATI RS/RD690 - K8? based Systems
1最小包装量--
9LPR462AGLFT详情
Renesas Electronics America 9LPR462AGLFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
9LPR462AGLFT
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
TSSOP
Package Description
,
Manufacturer Package Code
PAG64
Risk Rank
5.84
Reflow Temperature-Max (s)
未说明
无铅代码
有
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
64
Brand Name
集成设备技术
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
9LPR462AGLFT拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。