Renesas Electronics America 9LPRS478CKLF
- 收藏
- 对比
9LPRS478CKLF
2038-9LPRS478CKLF
集成电路(IC)
--
大陆
立即发货

Programmable System Clock Chip for ATI RS790 - K8 based Systems
1最小包装量--
9LPRS478CKLF详情
Renesas Electronics America 9LPRS478CKLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
9LPRS478CKLF
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
VFQFPN
Package Description
,
Manufacturer Package Code
NLG72P1
Risk Rank
5.81
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
无铅代码
有
端子表面处理
Tin/Lead (Sn/Pb)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
72
Brand Name
集成设备技术
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
9LPRS478CKLF拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。