Renesas Electronics America BIC701C
- 收藏
- 对比
BIC701C
2038-BIC701C
集成电路(IC)
--
大陆
立即发货

BIC701C datasheet pdf and Integrated Circuits (ICs) product details from Renesas Electronics America stock available at utmel
1最小包装量--
BIC701C详情
Renesas Electronics America BIC701C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
4
Manufacturer Part Number
BIC701C
Part Life Cycle Code
Transferred
Ihs Manufacturer
RENESAS TECHNOLOGY CORP
Part Package Code
SOT
Package Description
SMALL OUTLINE, R-PDSO-G4
Risk Rank
5.33
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
引脚数量
4
JESD-30代码
R-PDSO-G4
资历状况
不合格
BIC701C拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。