Renesas Electronics America CD4536BD3
- 收藏
- 对比
CD4536BD3
2038-CD4536BD3
集成电路(IC)
--
大陆
立即发货

Binary Counter, 4000/14000/40000 Series, CMOS, CDIP16
1最小包装量--
CD4536BD3详情
Renesas Electronics America CD4536BD3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
16
Manufacturer Part Number
CD4536BD3
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
ROCHESTER ELECTRONICS INC
Package Description
,
Risk Rank
5.75
Moisture Sensitivity Levels
未说明
Package Body Material
CERAMIC, METAL-SEALED COFIRED
Package Shape
RECTANGULAR
Package Style
IN-LINE
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
无铅代码
无
端子表面处理
锡铅
端子位置
DUAL
终端形式
THROUGH-HOLE
峰值回流焊温度(摄氏度)
未说明
功能数量
1
Reach合规守则
unknown
JESD-30代码
R-CDIP-T16
资历状况
COMMERCIAL
家人
4000/14000/40000
逻辑IC类型
BINARY COUNTER
CD4536BD3拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。