Renesas Electronics America CR05BM-12A-A6#BD0
- 收藏
- 对比
CR05BM-12A-A6#BD0
2038-CR05BM-12A-A6#BD0
集成电路(IC)
--
大陆
立即发货

IT(AV) : 0.5 A VDRM : 600 V IGT : 100 μA RoHS Compliant Non-Insulated Type Planar Passivation Type Halogen-free package (PRSS0003DJ-A) Completely Pb-free package (PRSS0003DJ-A)
1最小包装量--
CR05BM-12A-A6#BD0详情
Renesas Electronics America CR05BM-12A-A6#BD0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CR05BM-12A-A6#BD0
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Package Code
TO-92
Manufacturer Package Code
PRSS0003DJ-A3
Risk Rank
5.67
Samacsys Description
Thyristors
无铅代码
有
ECCN 代码
EAR99
Reach合规守则
compliant
引脚数量
3
Brand Name
Renesas
触发装置类型
SCR
CR05BM-12A-A6#BD0拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。