Renesas Electronics America D17760BL200ADGV
- 收藏
- 对比
D17760BL200ADGV
2038-D17760BL200ADGV
集成电路(IC)
--
大陆
立即发货

D17760BL200ADGV datasheet pdf and Integrated Circuits (ICs) product details from Renesas Electronics America stock available at utmel
1最小包装量--
D17760BL200ADGV详情
Renesas Electronics America D17760BL200ADGV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
D17760BL200ADGV
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Package Code
LFBGA
Package Description
,
Manufacturer Package Code
PLBG0256GB-A256
Risk Rank
5.76
Reach合规守则
compliant
引脚数量
256
Brand Name
Renesas
uPs/uCs/外围ICs类型
MICROCONTROLLER, RISC
D17760BL200ADGV拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。