Renesas Electronics America HVC308ATRF
- 收藏
- 对比
HVC308ATRF
2038-HVC308ATRF
集成电路(IC)
--
大陆
立即发货

HVC308ATRF datasheet pdf and Integrated Circuits (ICs) product details from Renesas Electronics America stock available at utmel
1最小包装量--
HVC308ATRF详情
Renesas Electronics America HVC308ATRF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
二极管元件材料
SILICON
终端数量
2
Manufacturer Part Number
HVC308ATRF
Part Life Cycle Code
Transferred
Ihs Manufacturer
HITACHI LTD
Package Description
R-PDSO-F2
Risk Rank
5.15
Number of Elements
1
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
ECCN 代码
EAR99
HTS代码
8541.10.00.80
端子位置
DUAL
终端形式
FLAT
Reach合规守则
unknown
JESD-30代码
R-PDSO-F2
资历状况
不合格
配置
SINGLE
二极管类型
可变电容二极管
击穿电压-最小值
35 V
二极管电容比-最小值
7.12
HVC308ATRF拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。