Renesas Electronics America HVU131
- 收藏
- 对比
HVU131
2038-HVU131
集成电路(IC)
--
大陆
立即发货

HVU131 datasheet pdf and Integrated Circuits (ICs) product details from Renesas Electronics America stock available at utmel
1最小包装量--
HVU131详情
Renesas Electronics America HVU131重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
2
Manufacturer Part Number
HVU131
Part Life Cycle Code
Transferred
Ihs Manufacturer
HITACHI LTD
Package Description
R-PDSO-G2
Risk Rank
5.27
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
HTS代码
8541.10.00.80
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
引脚数量
2
JESD-30代码
R-PDSO-G2
资历状况
不合格
二极管类型
针形二极管
HVU131拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。