Renesas Electronics America ICS651MILFT
- 收藏
- 对比
ICS651MILFT
2038-ICS651MILFT
集成电路(IC)
--
大陆
立即发货

IC Clk Buffer 1: 4 200MHZ 8SOIC
1最小包装量--
ICS651MILFT详情
Renesas Electronics America ICS651MILFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.68
Package Description
SOP, SOP8,.25
Part Package Code
SOIC
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Life Cycle Code
Obsolete
Rohs Code
有
Manufacturer Part Number
ICS651MILFT
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
8
ICS651MILFT拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。