Renesas Electronics America ICS651MLFT
- 收藏
- 对比
ICS651MLFT
2038-ICS651MLFT
集成电路(IC)
--
大陆
立即发货

IC Clk Buffer 1: 4 200MHZ 8SOIC
1最小包装量--
ICS651MLFT详情
Renesas Electronics America ICS651MLFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ICS651MLFT
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
SOIC
Package Description
SOP, SOP8,.25
Risk Rank
5.68
无铅代码
有
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
8
ICS651MLFT拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。