Renesas Electronics America ICS843002AG-01LFT
- 收藏
- 对比
ICS843002AG-01LFT
2038-ICS843002AG-01LFT
集成电路(IC)
--
大陆
立即发货

IC Synthesizer Lvpecl 20-TSSOP
1最小包装量--
ICS843002AG-01LFT详情
Renesas Electronics America ICS843002AG-01LFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ICS843002AG-01LFT
Rohs Code
有
Part Life Cycle Code
生命周期结束
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
TSSOP
Package Description
TSSOP, TSSOP20,.25
Risk Rank
5.17
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
20
ICS843002AG-01LFT拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。