Renesas Electronics America ICS8705BYLF
- 收藏
- 对比
ICS8705BYLF
2038-ICS8705BYLF
集成电路(IC)
--
大陆
立即发货

IC CLOCK GENERATOR ZD 32-LQFP
1最小包装量--
ICS8705BYLF详情
Renesas Electronics America ICS8705BYLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ICS8705BYLF
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
QFP
Package Description
LQFP, QFP32,.35SQ,32
Risk Rank
5.68
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
32
ICS8705BYLF拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。