Renesas Electronics America IDT54FCT244DB
- 收藏
- 对比
IDT54FCT244DB
2038-IDT54FCT244DB
集成电路(IC)
--
大陆
立即发货

Driver/Buffer Device, Dual, 4-Bit, 20 Pin, Ceramic, DIP
1最小包装量--
IDT54FCT244DB详情
Renesas Electronics America IDT54FCT244DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IDT54FCT244DB
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
DIP
Package Description
DIP, DIP20,.3
Risk Rank
7.72
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
20
IDT54FCT244DB拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。