Renesas Electronics America IDT74FCT273AP
- 收藏
- 对比
IDT74FCT273AP
2038-IDT74FCT273AP
集成电路(IC)
--
大陆
立即发货

Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin PDIP Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin PDIP Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin PDIP
1最小包装量--
IDT74FCT273AP详情
Renesas Electronics America IDT74FCT273AP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IDT74FCT273AP
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
DIP
Package Description
DIP, DIP20,.3
Risk Rank
7.84
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
20
IDT74FCT273AP拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。