Renesas Electronics America IDTCSPT855PG
- 收藏
- 对比
IDTCSPT855PG
2038-IDTCSPT855PG
集成电路(IC)
--
大陆
立即发货

IC Clk Buf Ddr 220MHZ 1CIRC
1最小包装量--
IDTCSPT855PG详情
Renesas Electronics America IDTCSPT855PG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IDTCSPT855PG
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
SSOP
Package Description
TSSOP, TSSOP28,.25
Risk Rank
5.28
无铅代码
无
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
28
IDTCSPT855PG拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。