Renesas Electronics America ISL71091SEHVF40
- 收藏
- 对比
ISL71091SEHVF40
2038-ISL71091SEHVF40
集成电路(IC)
--
大陆
立即发货

established by initial characterization. The “EH” version is acceptance tested on a wafer-by-wafer basis to 50krad(Si) at low dose rate. $ Electrically screened to SMD 5962-14208
1最小包装量--
ISL71091SEHVF40详情
Renesas Electronics America ISL71091SEHVF40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ISL71091SEHVF40
Rohs Code
有
Part Life Cycle Code
Transferred
Ihs Manufacturer
INTERSIL CORP
Package Description
,
Risk Rank
5.7
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
模拟 IC - 其他类型
三端子电压基准
ISL71091SEHVF40拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。