Renesas Electronics America RD33SL-T1-AT
- 收藏
- 对比
RD33SL-T1-AT
2038-RD33SL-T1-AT
二极管 - 齐纳 - 单
--
大陆
立即发货

RD33SL-T1-AT datasheet pdf and Diodes - Zener - Single product details from Renesas Electronics America stock available at utmel
1最小包装量--
RD33SL-T1-AT详情
Renesas Electronics America RD33SL-T1-AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
2
Mounting
表面贴装
Test Current (It)
0.5(mA)
Rad Hardened
无
Knee Impedance
250
Operating Temp Range
-55C to 150C
Rev Curr
0.0001(mA)
Package Type
SC-76
Operating Temperature Classification
Military
类型
稳压器
配置
Single
功率耗散
0.2(W)
电压允差
6%
RD33SL-T1-AT拓展信息
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc







哦! 它是空的。