Renesas Electronics America RD33UJ-T1-A
- 收藏
- 对比
RD33UJ-T1-A
2038-RD33UJ-T1-A
二极管 - 齐纳 - 单
--
大陆
立即发货

RD33UJ-T1-A
1最小包装量--
RD33UJ-T1-A详情
Renesas Electronics America RD33UJ-T1-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Military
Rev Curr
0.0001(mA)
Operating Temp Range
-55C to 150C
Knee Impedance
250
Rad Hardened
无
Test Current (It)
0.5(mA)
Mounting
表面贴装
类型
稳压器
引脚数量
2
配置
Single
功率耗散
0.15(W)
电压允差
6%
RD33UJ-T1-A拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc







哦! 它是空的。