Renesas Electronics America VHD1900EVG
- 收藏
- 对比
VHD1900EVG
2038-VHD1900EVG
集成电路(IC)
--
大陆
立即发货

Video Processor 128-Pin TQFP Tray
1最小包装量--
VHD1900EVG详情
Renesas Electronics America VHD1900EVG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
引脚数
128
Manufacturer Part Number
VHD1900EVG
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.79
RoHS
Compliant
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
辐射硬化
无
VHD1900EVG拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。