Renesas Electronics America VPP1101AEVG8
- 收藏
- 对比
VPP1101AEVG8
2038-VPP1101AEVG8
集成电路(IC)
--
大陆
立即发货

DisplayPort Receiver DP1.1a
1最小包装量--
VPP1101AEVG8详情
Renesas Electronics America VPP1101AEVG8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VPP1101AEVG8
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
TQFP
Package Description
,
Manufacturer Package Code
EVG128
Risk Rank
5.84
Moisture Sensitivity Levels
3
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
无铅代码
有
端子表面处理
Matte Tin (Sn)
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
引脚数量
128
Brand Name
集成设备技术
接口IC类型
电路接口
VPP1101AEVG8拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。