Renesas Electronics America ZLED7015ZI1R
- 收藏
- 对比
ZLED7015ZI1R
2038-ZLED7015ZI1R
PMIC - LED 驱动器
--
大陆
立即发货

; MSL:MSL 3 - 168 hours; SVHC:No SVHC (18-Jun-2012); Base Number:7015; No. of Pins:10; Package / Case:MSOP
1最小包装量--
ZLED7015ZI1R详情
Renesas Electronics America ZLED7015ZI1R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ZLED7015ZI1R
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
MSOP
Manufacturer Package Code
PMG10
Risk Rank
5.83
Moisture Sensitivity Levels
3
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
无铅代码
有
端子表面处理
Tin (Sn)
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
引脚数量
10
Brand Name
集成设备技术
接口IC类型
LED显示驱动
ZLED7015ZI1R拓展信息
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas







哦! 它是空的。