Renesas Electronics America Inc. 810251AGI-08LFT
- 收藏
- 对比
810251AGI-08LFT
2038-810251AGI-08LFT
时钟/定时 - 时钟发生器,PLL,频率合成器
16-TSSOP (0.173, 4.40mm Width)
大陆
立即发货

IC VCXO ATTEN SYNC ETH 16TSSOP
1最小包装量--
810251AGI-08LFT详情
Renesas Electronics America Inc. 810251AGI-08LFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-TSSOP (0.173, 4.40mm Width)
包装
Tape & Reel (TR)
零件状态
Discontinued
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Jitter Attenuator, Voltage Controlled Crystal Oscillator (VCXO)
基本部件号
ICS810251-08
RoHS状态
ROHS3 Compliant
810251AGI-08LFT拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。