注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3077.914096
10
¥2903.692542
100
¥2739.332588
500
¥2584.276026
1000
¥2437.996252
Renesas Electronics America Inc F1978EVSI
- 收藏
- 对比
¥
总价: ¥
F1978EVSI详情
Renesas Electronics America Inc F1978EVSI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Renesas Electronics America Inc
Package
Box
Product Status
活跃
For Use With/Related Products
F1978
Base Product Number
F1978
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Renesas Electronics
Brand
Renesas Electronics
Tool Is For Evaluation Of
F1978
Tradename
Glitch-Free
系列
-
包装
Box
类型
Attenuator
子类别
开发工具
频率
5MHz ~ 3GHz
工作电源电压
3 V to 5.25 V
提供的内容
Board(s)
产品类别
射频开发工具
产品
评估系统
产品类别
射频开发工具
F1978EVSI拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc







哦! 它是空的。