Renesas Electronics America Inc. HIP4086EVAL
- 收藏
- 对比
HIP4086EVAL
2038-HIP4086EVAL
评估和演示板及套件
--
大陆
立即发货

EVALUATION BOARD GP HIP4086
1最小包装量--
HIP4086EVAL详情
Renesas Electronics America Inc. HIP4086EVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
H-Bridge Driver (Internal FET)
使用的 IC/零件
HIP4086
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
HIP4086EVAL拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc







哦! 它是空的。