Renesas Electronics America Inc ISL1219DBEV1Z
- 收藏
- 对比
ISL1219DBEV1Z
2038-ISL1219DBEV1Z
评估和演示板及套件
--
大陆
立即发货

EVAL BOARD 10LD MSOP
1最小包装量--
ISL1219DBEV1Z详情
Renesas Electronics America Inc ISL1219DBEV1Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Renesas Electronics America Inc
Package
Bulk
Product Status
活跃
Base Product Number
ISL1219
Unit Weight
0.000882 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Renesas Electronics
Brand
Renesas / Intersil
Tool Is For Evaluation Of
ISL1219
RoHS
Details
系列
-
包装
Box
类型
Timing
子类别
开发工具
功能
Real Time Clock (RTC)
使用的 IC/零件
ISL1219DB
提供的内容
Board(s)
产品类别
Clock & Timer Development Tools
主要属性
-
嵌入式
-
次要属性
-
产品
评估板
产品类别
Clock & Timer Development Tools
ISL1219DBEV1Z拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc







哦! 它是空的。