Renesas Electronics America Inc. M695EVB-01
- 收藏
- 对比
M695EVB-01
2038-M695EVB-01
评估和演示板及套件
--
大陆
立即发货

BOARD DEMO M695
1最小包装量--
M695EVB-01详情
Renesas Electronics America Inc. M695EVB-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
FemtoClock® NG
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Timing
功能
时钟振荡
使用的 IC/零件
M695
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
M695EVB-01拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc







哦! 它是空的。