Renesas Electronics America Inc RTK5CK65N0S04000BE
- 收藏
- 对比
RTK5CK65N0S04000BE
2038-RTK5CK65N0S04000BE
评估板 - 嵌入式 - MCU,DSP
--
大陆
立即发货

RX65N CAT-M1 CLOUD KIT
1最小包装量--
RTK5CK65N0S04000BE详情
Renesas Electronics America Inc RTK5CK65N0S04000BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
固定式
Operating Systems
Windows
Product Status
活跃
Package
Tray
厂商
Renesas Electronics America Inc
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
微型 USB
Manufacturer
Renesas Electronics
Brand
Renesas Electronics
Tool Is For Evaluation Of
R5F565NEHDFB
RoHS
Details
For Use With
RYZ014A
系列
RX600
包装
Box
类型
MCU 32-Bit
子类别
开发工具
技术
IoT Wi-Fi Applications
注意
-
核心处理器
RX
使用的 IC/零件
RX65N, RYZ014A
产品类别
Development Boards & Kits - Other Processors
核心架构
MIPS
内容
Board(s), Cable(s), Accessories
板型
评估平台
平台
RX65N Cloud Kit
产品
开发套件
互连系统
-
建议的编程环境
-
套件内容
Cloud Baseboard R5F565NEHDFB, RYZ014A Pmod, USB Adapter Cable, USB Cable, Antenna, SIM Card
产品类别
Development Boards & Kits - Other Processors
RTK5CK65N0S04000BE拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas
Renesas
Renesas
Renesas







哦! 它是空的。