Renesas Electronics America Inc RTK70E0118S00000BJ
- 收藏
- 对比
RTK70E0118S00000BJ
2038-RTK70E0118S00000BJ
评估和演示板及套件
--
大陆
立即发货

ALL PERIPHERAL FUNCTIONS OF RE01
1最小包装量--
RTK70E0118S00000BJ详情
Renesas Electronics America Inc RTK70E0118S00000BJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Renesas Electronics America Inc
Package
Bulk
Product Status
活跃
Base Product Number
RTK70E0118
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Renesas Electronics
Brand
Renesas Electronics
Tool Is For Evaluation Of
RE01 256KB
RoHS
Details
系列
-
包装
Box
类型
电源管理
子类别
开发工具
技术
Microcontroller
功能
电池监控器
使用的 IC/零件
RE01 256KB
提供的内容
Board(s)
产品类别
Development Boards & Kits - Other Processors
核心架构
ARM
主要属性
-
嵌入式
-
次要属性
-
产品
评估套件
套件内容
Eval Board, MIP-LCD Expansion Board, Solar Panel, USB Cable
产品类别
Development Boards & Kits - Other Processors
设备核心
ARM Cortex M
RTK70E0118S00000BJ拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc







哦! 它是空的。