Renesas Electronics America Inc RTK7CKA6M5S04001BE
- 收藏
- 对比
RTK7CKA6M5S04001BE
2038-RTK7CKA6M5S04001BE
评估板 - 嵌入式 - MCU,DSP
--
大陆
立即发货

RA6M5 CAT-M1 CLOUD KIT
1最小包装量--
RTK7CKA6M5S04001BE详情
Renesas Electronics America Inc RTK7CKA6M5S04001BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
固定式
厂商
Renesas Electronics America Inc
Package
Tray
Product Status
活跃
Operating Systems
Windows
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
微型 USB
Manufacturer
Renesas Electronics
Brand
Renesas Electronics
Tool Is For Evaluation Of
R7FA6M5BH3CFC
RoHS
Details
For Use With
RYZ014A
系列
RA
包装
Bulk
类型
MCU 32-Bit
子类别
开发工具
技术
IoT Wi-Fi Applications
注意
-
使用的 IC/零件
RA6M5, RYZ014A
产品类别
Development Boards & Kits - ARM
内容
Board(s), Cable(s), Accessories
板型
评估平台
平台
RA6M5 Cloud Kit
产品
开发套件
互连系统
-
建议的编程环境
-
产品类别
Development Boards & Kits - ARM
RTK7CKA6M5S04001BE拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc







哦! 它是空的。