Renesas Electronics America Inc RTK7EKA4M3S00001BE
- 收藏
- 对比
RTK7EKA4M3S00001BE
2038-RTK7EKA4M3S00001BE
评估板 - 嵌入式 - MCU,DSP
--
大陆
立即发货

EK-RA4M3 EVAL KIT FOR RA4M3
1最小包装量--
RTK7EKA4M3S00001BE详情
Renesas Electronics America Inc RTK7EKA4M3S00001BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
固定式
厂商
Renesas Electronics America Inc
Package
Box
Product Status
不用于新设计
Operating Systems
-
Base Product Number
RTK7EKA4
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Renesas Electronics
Brand
Renesas Electronics
Tool Is For Evaluation Of
R7FA4M3AF3CFB
RoHS
Details
系列
RA
包装
Box
类型
MCU 32-Bit
子类别
开发工具
技术
12 bit ADC
使用的 IC/零件
RA4M3
产品类别
Development Boards & Kits - ARM
内容
Board(s), Cable(s)
板型
评估平台
平台
EK-RA4M3
产品
评估套件
互连系统
microBUS 点击
建议的编程环境
-
产品类别
Development Boards & Kits - ARM
RTK7EKA4M3S00001BE拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc







哦! 它是空的。