Renesas Electronics America Inc RTK7FPA2E2S00001BE
- 收藏
- 对比
RTK7FPA2E2S00001BE
2038-RTK7FPA2E2S00001BE
评估板 - 嵌入式 - MCU,DSP
--
大陆
立即发货

FPB-RA2E2 EVAL BOARD FOR RA2E2
1最小包装量--
RTK7FPA2E2S00001BE详情
Renesas Electronics America Inc RTK7FPA2E2S00001BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
固定式
厂商
Renesas Electronics America Inc
Package
Box
Product Status
活跃
Operating Systems
-
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Renesas Electronics
Brand
Renesas Electronics
Tool Is For Evaluation Of
RA2E2
RoHS
Details
系列
RA
包装
Box
类型
MCU 32-Bit
子类别
开发工具
技术
Prototyping
注意
-
使用的 IC/零件
RA2E2
产品类别
Development Boards & Kits - ARM
核心架构
ARM
内容
Board(s)
板型
评估平台
平台
-
产品
开发板
互连系统
-
建议的编程环境
-
套件内容
Eval Board R7FA2E2A74CNK, Quick Start Guide
产品类别
Development Boards & Kits - ARM
设备核心
32 bit MCU
RTK7FPA2E2S00001BE拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas
Renesas
Renesas
Renesas







哦! 它是空的。