Renesas Electronics America Inc. TSI308-600CL
- 收藏
- 对比
TSI308-600CL
2038-TSI308-600CL
接口 - 专用
388-BGA Exposed Pad
大陆
立即发货

IC INTFACE SPECIALIZD 388TEPBGA
1最小包装量--
TSI308-600CL详情
Renesas Electronics America Inc. TSI308-600CL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
388-BGA Exposed Pad
包装
Tray
系列
Tsi308™
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
HyperTransport-to-PCI Bridge
电压 - 供电
1.8V
界面
PCI
RoHS状态
Non-RoHS Compliant
TSI308-600CL拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.







哦! 它是空的。