Renesas Electronics America Inc. TSI381-RDK2 V1.0
- 收藏
- 对比
TSI381-RDK2 V1.0
2038-TSI381-RDK2 V1.0
评估和演示板及套件
--
大陆
立即发货

KIT SYSTEM DEVELOPMENT TSI381
1最小包装量--
TSI381-RDK2 V1.0详情
Renesas Electronics America Inc. TSI381-RDK2 V1.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
PCIe转PCI桥接器
使用的 IC/零件
Tsi381
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
TSI381-RDK2 V1.0拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc







哦! 它是空的。