Renesas Electronics America Inc US082-HS3001EVZ
- 收藏
- 对比
US082-HS3001EVZ
2038-US082-HS3001EVZ
评估板 - 扩展板,子卡
--
大陆
立即发货

PMOD DAUGHTER CARD FOR HS3001 FL
1最小包装量--
US082-HS3001EVZ详情
Renesas Electronics America Inc US082-HS3001EVZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Renesas Electronics America Inc
Package
Box
Product Status
活跃
For Use With
HS3001
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
I2C
Manufacturer
Renesas Electronics
Brand
Renesas / Intersil
Tool Is For Evaluation Of
HS3001
RoHS
Details
系列
-
包装
Bulk
类型
Sensor
子类别
开发工具
功能
Humidity, Temperature
注意
-
使用的 IC/零件
HS3001
产品类别
温度传感器开发工具
内容
Board(s)
产品
评估板
互连系统
Pmod
建议的编程环境
e2 Studio
产品类别
温度传感器开发工具
US082-HS3001EVZ拓展信息
Renesas
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas







哦! 它是空的。