Renesas Electronics America Inc Y-ASK-RL78F15
- 收藏
- 对比
Y-ASK-RL78F15
2038-Y-ASK-RL78F15
评估板 - 嵌入式 - MCU,DSP
--
大陆
立即发货

RL78/F15 STARTER KIT
1最小包装量--
Y-ASK-RL78F15详情
Renesas Electronics America Inc Y-ASK-RL78F15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
固定式
厂商
Renesas Electronics America Inc
Package
Box
Product Status
活跃
Operating Systems
-
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Renesas Electronics
Brand
Renesas Electronics
RoHS
Details
系列
-
包装
Bulk
类型
MCU 16-Bit
子类别
开发工具
核心处理器
RL78
使用的 IC/零件
RL78/F15
产品类别
Development Boards & Kits - Other Processors
内容
Board(s), Cable(s), Power Supply
板型
评估平台
平台
-
互连系统
-
建议的编程环境
-
产品类别
Development Boards & Kits - Other Processors
Y-ASK-RL78F15拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc







哦! 它是空的。