Renesas Electronics America Inc. ZSSC3170EA3R
- 收藏
- 对比
ZSSC3170EA3R
2038-ZSSC3170EA3R
接口 - 专用
20-VFDFN Exposed Pad
大陆
立即发货

IC INTFACE SPECIALIZED SGNL COND
1最小包装量--
ZSSC3170EA3R详情
Renesas Electronics America Inc. ZSSC3170EA3R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
安装类型
表面贴装
包装/外壳
20-VFDFN Exposed Pad
包装
Tape & Reel (TR)
系列
Automotive, AEC-Q100
零件状态
活跃
应用
Sensor Signal Conditioner - Resistive
电压 - 供电
4.75V~5.25V
界面
I²C, LIN, PWM, ZACwire™ One-Wire Interface
ZSSC3170EA3R拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.







哦! 它是空的。