Renesas Electronics America Inc. ZSSC4151AE2R
- 收藏
- 对比
ZSSC4151AE2R
2038-ZSSC4151AE2R
接口 - 专用
24-VFQFN Exposed Pad
大陆
立即发货

IC INTERFACE SPECIALIZED 24QFN
1最小包装量--
ZSSC4151AE2R详情
Renesas Electronics America Inc. ZSSC4151AE2R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
安装类型
表面贴装
包装/外壳
24-VFQFN Exposed Pad
包装
Tape & Reel (TR)
系列
Automotive, AEC-Q100
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Sensor Signal Conditioner - Resistive
电压 - 供电
4.5V~5.5V
界面
I²C, ZACwire™
RoHS状态
ROHS3 Compliant
ZSSC4151AE2R拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。