Renesas Electronics Corporation 2SA1484
- 收藏
- 对比
2SA1484
2038-2SA1484
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

Description: SMALL SIGNAL TRANSISTOR, MPAK-3
1最小包装量--
2SA1484详情
Renesas Electronics Corporation 2SA1484重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
引脚数
3
终端数量
3
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS TECHNOLOGY CORP
Package Description
SMALL OUTLINE, R-PDSO-G3
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
ECCN 代码
EAR99
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PDSO-G3
资历状况
不合格
2SA1484拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas







哦! 它是空的。