Renesas Electronics Corporation 2SA1484-D
- 收藏
- 对比
2SA1484-D
2038-2SA1484-D
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

SMALL SIGNAL TRANSISTOR
1最小包装量--
2SA1484-D详情
Renesas Electronics Corporation 2SA1484-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
3
Part Life Cycle Code
接触制造商
Ihs Manufacturer
RENESAS TECHNOLOGY CORP
Package Description
SMALL OUTLINE, R-PDSO-G3
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PDSO-G3
资历状况
不合格
2SA1484-D拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas







哦! 它是空的。