Renesas Electronics Corporation 2SC3494B
- 收藏
- 对比
2SC3494B
2038-2SC3494B
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

RF SMALL SIGNAL TRANSISTOR, SPAK-3
1最小包装量--
2SC3494B详情
Renesas Electronics Corporation 2SC3494B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
引脚数
3
终端数量
3
Package Style
IN-LINE
Package Shape
RECTANGULAR
Package Body Material
PLASTIC/EPOXY
Package Description
SPAK-3
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Life Cycle Code
Transferred
ECCN 代码
EAR99
端子位置
SINGLE
终端形式
THROUGH-HOLE
Reach合规守则
compliant
JESD-30代码
R-PSIP-T3
资历状况
不合格
2SC3494B拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas







哦! 它是空的。