Renesas Electronics Corporation 2SD1777
- 收藏
- 对比
2SD1777
2038-2SD1777
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

SMALL SIGNAL TRANSISTOR
1最小包装量--
2SD1777详情
Renesas Electronics Corporation 2SD1777重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
4
Package Style
小概要
Package Shape
RECTANGULAR
Package Body Material
PLASTIC/EPOXY
Package Description
SMALL OUTLINE, R-PDSO-G4
Ihs Manufacturer
RENESAS TECHNOLOGY CORP
Part Life Cycle Code
Transferred
ECCN 代码
EAR99
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PDSO-G4
资历状况
不合格
2SD1777拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas







哦! 它是空的。