Renesas Electronics Corporation 2SD2063
- 收藏
- 对比
2SD2063
2038-2SD2063
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

Description: SMALL SIGNAL TRANSISTOR
1最小包装量--
2SD2063详情
Renesas Electronics Corporation 2SD2063重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Part Life Cycle Code
Transferred
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Package Description
CYLINDRICAL, O-PBCY-W3
Package Body Material
PLASTIC/EPOXY
Package Shape
ROUND
Package Style
CYLINDRICAL
ECCN 代码
EAR99
端子位置
BOTTOM
终端形式
WIRE
Reach合规守则
compliant
JESD-30代码
O-PBCY-W3
资历状况
不合格
2SD2063拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas







哦! 它是空的。