Renesas Electronics Corporation R5F2LA67ADFA#30
- 收藏
- 对比
R5F2LA67ADFA#30
2038-R5F2LA67ADFA#30
嵌入式 - 微控制器
--
大陆
立即发货

Description: 16-bit Microcontrollers with R8C CPU Core (Non Promotion), LQFP, /Tray
1最小包装量--
R5F2LA67ADFA#30详情
Renesas Electronics Corporation R5F2LA67ADFA#30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
64
Rohs Code
有
Part Life Cycle Code
不推荐
Part Package Code
LQFP
Manufacturer Package Code
PLQP0064GA
Moisture Sensitivity Levels
3
无铅代码
有
uPs/uCs/外围ICs类型
MICROCONTROLLER
R5F2LA67ADFA#30拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。