RF Industries RMX-8010-B1
- 收藏
- 对比
RMX-8010-B1
2043-RMX-8010-B1
同轴连接器(射频)
--
大陆
立即发货

Rf Coaxial Cable Mount Connector
1最小包装量--
添加到询价列表
RMX-8010-B1详情
RF Industries RMX-8010-B1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
RMX-8010-B1拓展信息
RFN-1027
RF Industries
RFB-1707-J
RF Industries
RFD-1604-2I
RF Industries
RFN-1005-1SR2
RF Industries
RFT-1803-1
RF Industries
RFD-1644-2SR2
RF Industries
RFB-1106-2T
RF Industries
RFN-1005-1SR1
RF Industries
RFU-536
RF Industries
RFT-1212
RF Industries







哦! 它是空的。