RF Solutions GSM2301ASJZF
- 收藏
- 对比
GSM2301ASJZF
2045-GSM2301ASJZF
无类别的
--
大陆
立即发货

GSM2301ASJZF datasheet pdf and Unclassified product details from RF Solutions stock available at utmel
1最小包装量--
GSM2301ASJZF详情
RF Solutions GSM2301ASJZF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 6 = very flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
32
Min. permitted bending radius, moving application/free movement
53
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
1
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
10.5
Permitted cable outer temperature during assembling/handling
-30 - 80
Colour outer sheath
Grey
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
Package Description
,
Manufacturer Part Number
GSM2301ASJZF
Manufacturer
Globaltech Semiconductor Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBALTECH SEMICONDUCTOR CO LTD
Risk Rank
5.61
Reach合规守则
unknown
GSM2301ASJZF拓展信息







哦! 它是空的。