RT9535AGQW(Z00)详情
Richtek RT9535AGQW(Z00)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.75(Max)
Package Width
4.05(Max)
Package Length
4.05(Max)
PCB changed
16
Standard Package Name
QFN
Supplier Package
WQFN EP
Lead Shape
No Lead
零件状态
活跃
引脚数量
16
RT9535AGQW(Z00)拓展信息
Richtek
Richtek
Richtek
Richtek
Richtek
Richtek
Richtek USA Inc.
Richtek Technology Corporation
Richtek Technology Corporation
Richtek Technology Corporation








哦! 它是空的。