SNX841578详情
RICOH SNX841578重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
R1.188.3830.0
Approvals
CCC, cULus
Manufacturer
Wieland
Mounting
DIN Rail
终端
Screw
类型
SNO 4083KM-A
应用
E-Stop, Light Barriers, Safety Gates
电源电压
24 VDC
端子样式
Plug-In
0个相似型号
SNX841578拓展信息








哦! 它是空的。