Robert Bosch 2607010905
- 收藏
- 对比
2607010905
2069-2607010905
配件
--
大陆
立即发货

Bosch Accessories 2607010905 Fret saw sheet set 30 pcs. 1 Set
1最小包装量--
2607010905详情
Robert Bosch 2607010905重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
6
Content
1Set
长度
117mm
2607010905拓展信息
Robert Bosch
Robert Bosch
Robert Bosch
Robert Bosch
Robert Bosch
Robert Bosch
Robert Bosch
Robert Bosch
Robert Bosch
Robert Bosch







哦! 它是空的。