Robert Bosch 2607019673
- 收藏
- 对比
2607019673
2069-2607019673
电缆和电线夹具
--
大陆
立即发货

Bosch Accessories 2607019673 HSS Metal twist drill bit set 7-piece 2 mm, 3 mm, 4 mm, 5 mm, 6 mm, 8 mm, 10 mm rolled DIN
1最小包装量--
2607019673详情
Robert Bosch 2607019673重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
HSS
Material suitability
Alloyed and unalloyed steel up to a tensile strength of 900 N/mm ², non-ferrous metals, and grey cast iron, hard plastics
Material properties
rolled
Content
1Set
2607019673拓展信息
Robert Bosch
Robert Bosch
Robert Bosch
Robert Bosch
Robert Bosch
Robert Bosch
Robert Bosch
Robert Bosch
Robert Bosch
Robert Bosch







哦! 它是空的。